3M Free Hanging, Panel Mount 45130-020000

Description
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45130-020000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45130-020000-ND
Free Hanging, Panel Mount 45130-020000-ND
30 Position Rectangular Receptacle Connector IDC Gold 30 AWG

30 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5380 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type 3M
11X5380
Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type 3M 11X5380
CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:30Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45130-020000-ND 11X5380
Product Name Free Hanging, Panel Mount Connector, Rcpt, 30Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers