3M Free Hanging, Panel Mount 45120-020000

Description
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45120-020000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45120-020000-ND
Free Hanging, Panel Mount 45120-020000-ND
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M
11X5374
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M 11X5374
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45120-020000-ND 11X5374
Product Name Free Hanging, Panel Mount Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details