3M IDC Connectors 45120-010030

Description
3M 45120-010030 IDC Connector
Request a Quote Datasheet
Description
3M 45120-010030 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 8273638 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8273638
IDC Connectors 8273638
3M 45120-010030 IDC Connector

3M 45120-010030 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M15517-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15517-ND
Free Hanging, Panel Mount 3M15517-ND
20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

20 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Singapore, Singapore
1A 125V Electronic Connector
316-45120-010030
1A 125V Electronic Connector 316-45120-010030
20 Pos 1.27mm IDC Female Socket Connector, 1A, 125V Product overview: 45120-010030 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-45120-010030 can be used for catalog matching and distributor lookup.

20 Pos 1.27mm IDC Female Socket Connector, 1A, 125V Product overview: 45120-010030 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-45120-010030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5373 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M
11X5373
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M 11X5373
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:451 SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Product Range:451 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8273638 3M15517-ND 316-45120-010030 11X5373
Product Name IDC Connectors Free Hanging, Panel Mount 1A 125V Electronic Connector Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight
Termination Crimp IDC
Mounting Cable mount Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details