3M Free Hanging, Panel Mount 45116-010000

Description
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45116-010000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45116-010000-ND
Free Hanging, Panel Mount 45116-010000-ND
16 Position Rectangular Receptacle Connector IDC Gold 30 AWG

16 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5366 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type 3M
11X5366
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type 3M 11X5366
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45116-010000-ND 11X5366
Product Name Free Hanging, Panel Mount Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details