3M IDC Connectors 45110-010030

Description
3M 45110-010030 IDC Connector
Request a Quote Datasheet
Description
3M 45110-010030 IDC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 8273641 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8273641
IDC Connectors 8273641
3M 45110-010030 IDC Connector

3M 45110-010030 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - 3M15522-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15522-ND
Free Hanging, Panel Mount 3M15522-ND
10 Position Rectangular Receptacle Connector IDC Gold 30 AWG

10 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 57AJ4498 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M
57AJ4498
Idc Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M 57AJ4498
IDC CONN, RCPT, 10POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper

IDC CONN, RCPT, 10POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8273641 3M15522-ND 57AJ4498
Product Name IDC Connectors Free Hanging, Panel Mount Idc Conn, Rcpt, 10Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details