3M Free Hanging, Panel Mount 45108-020030

Description
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 45108-020030-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
45108-020030-ND
Free Hanging, Panel Mount 45108-020030-ND
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG

8 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type 3M
11X5345
Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type 3M 11X5345
CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45108-020030-ND 11X5345
Product Name Free Hanging, Panel Mount Connector, Rcpt, 8Pos, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details