3M Free Hanging, Panel Mount 45108-010030

Description
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M15521-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15521-ND
Free Hanging, Panel Mount 3M15521-ND
8 Position Rectangular Receptacle Connector IDC Gold 30 AWG

8 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5343 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Idc Connector Type 3M
11X5343
Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Idc Connector Type 3M 11X5343
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Product Range:451 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Product Range:451 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M15521-ND 11X5343
Product Name Free Hanging, Panel Mount Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details