8 Position Rectangular Receptacle Connector IDC Gold 30 AWG
CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 45108-000000-ND | 11X5340 |
| Product Name | Free Hanging, Panel Mount | Connector, Receptacle, 8 Position, 2Row, 1.27Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |