6 Position Rectangular Receptacle Connector IDC Gold 30 AWG
IDC CONN, RCPT, 6POS, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Contact Material:Beryllium Copper
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15520-ND | 8273644 | 57AJ4497 |
| Product Name | Free Hanging, Panel Mount | IDC Connectors | Idc Conn, Rcpt, 6Pos, 2Row, 1.27Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount |