3M Free Hanging, Panel Mount 45104-000030

Description
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M15519-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15519-ND
Free Hanging, Panel Mount 3M15519-ND
4 Position Rectangular Receptacle Connector IDC Gold 30 AWG

4 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Connector, Receptacle, 4 Position, 2Row, 1.27Mm; Idc Connector Type 3M - 11X5337 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 4 Position, 2Row, 1.27Mm; Idc Connector Type 3M
11X5337
Connector, Receptacle, 4 Position, 2Row, 1.27Mm; Idc Connector Type 3M 11X5337
CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Product Range:451 Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 4 POSITION, 2ROW, 1.27MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Product Range:451 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M15519-ND 11X5337
Product Name Free Hanging, Panel Mount Connector, Receptacle, 4 Position, 2Row, 1.27Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details