3M Protective Coverall Cloth, Large, White; Clothing Style 3M 4510-BLK-L

Description
PROTECTIVE COVERALL CLOTH, LARGE, WHITE; Clothing Style:Coverall; Clothing Colour:White; Clothing Size:Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4510 Series RoHS Compliant: NA
Datasheet
Description
PROTECTIVE COVERALL CLOTH, LARGE, WHITE; Clothing Style:Coverall; Clothing Colour:White; Clothing Size:Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4510 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Coverall Cloth, Large, White; Clothing Style 3M - 40AH4397 - Newark, An Avnet Company
Chicago, IL, United States
Protective Coverall Cloth, Large, White; Clothing Style 3M
40AH4397
Protective Coverall Cloth, Large, White; Clothing Style 3M 40AH4397
PROTECTIVE COVERALL CLOTH, LARGE, WHITE; Clothing Style:Coverall; Clothing Colour:White; Clothing Size:Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4510 Series RoHS Compliant: NA

PROTECTIVE COVERALL CLOTH, LARGE, WHITE; Clothing Style:Coverall; Clothing Colour:White; Clothing Size:Large; Clothing Material:Polyethylene, Polypropylene; Product Range:4510 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 40AH4397
Product Name Protective Coverall Cloth, Large, White; Clothing Style 3M
Clothing Type Coveralls/Body Suit; Coverall
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details