3M Tape, 32.92M X 9.53Mm, Black, Vinyl; Adhesive Type 3M 4508 3/8"

Description
TAPE, 32.92M X 9.53MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Metric:9.53mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 9.53MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Metric:9.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 9.53Mm, Black, Vinyl; Adhesive Type 3M - 87H6994 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 9.53Mm, Black, Vinyl; Adhesive Type 3M
87H6994
Tape, 32.92M X 9.53Mm, Black, Vinyl; Adhesive Type 3M 87H6994
TAPE, 32.92M X 9.53MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Metric:9.53mm RoHS Compliant: Yes

TAPE, 32.92M X 9.53MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Metric:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 87H6994
Product Name Tape, 32.92M X 9.53Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

6.7 mil High Performance Masking Tape - 401+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details