GENERAL PURPOSE TAPE, VINYL, 108FTX0.5"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 14N8772 |
| Product Name | General Purpose Tape, Vinyl, 108Ftx0.5; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |