3M Tape, 114.3Mm X 19.05Mm, White, Pe Foam; Adhesive Type 3M 4466W-3/4-4.5-40

Description
TAPE, 114.3MM X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 114.3MM X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 114.3Mm X 19.05Mm, White, Pe Foam; Adhesive Type 3M - 99Y4493 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 114.3Mm X 19.05Mm, White, Pe Foam; Adhesive Type 3M
99Y4493
Tape, 114.3Mm X 19.05Mm, White, Pe Foam; Adhesive Type 3M 99Y4493
TAPE, 114.3MM X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 114.3MM X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4493
Product Name Tape, 114.3Mm X 19.05Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Modulous PTFE Film - 2255-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; High Modulous PTFE Film
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Hi Modulous
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details