3M Tape, 25.4Mm X 25.4Mm, White, Pe Film; Adhesive Type 3M 4466W-1S-256

Description
TAPE, 25.4MM X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, White, Pe Film; Adhesive Type 3M - 99Y4491 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, White, Pe Film; Adhesive Type 3M
99Y4491
Tape, 25.4Mm X 25.4Mm, White, Pe Film; Adhesive Type 3M 99Y4491
TAPE, 25.4MM X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4491
Product Name Tape, 25.4Mm X 25.4Mm, White, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data