3M Tape, 65.84M X 25.4Mm, White, Pe Film; Adhesive Type 3M 4462W-1"X72YD

Description
TAPE, 65.84M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: NA
Datasheet
Description
TAPE, 65.84M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, White, Pe Film; Adhesive Type 3M - 83H3445 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, White, Pe Film; Adhesive Type 3M
83H3445
Tape, 65.84M X 25.4Mm, White, Pe Film; Adhesive Type 3M 83H3445
TAPE, 65.84M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: NA

TAPE, 65.84M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 83H3445
Product Name Tape, 65.84M X 25.4Mm, White, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data