3M Foam Tape, Acrylic, 66M X 12Mm; Tape Type 3M 4430

Description
FOAM TAPE, ACRYLIC, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:4430 RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:4430 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 66M X 12Mm; Tape Type 3M - 52R3851 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 66M X 12Mm; Tape Type 3M
52R3851
Foam Tape, Acrylic, 66M X 12Mm; Tape Type 3M 52R3851
FOAM TAPE, ACRYLIC, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:4430 RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 66M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:White; Product Range:4430 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3851
Product Name Foam Tape, Acrylic, 66M X 12Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details