3M Tape, 16.46M X 50.8Mm, Grey, Pur; Adhesive Type 3M 4314 (2 X 18)

Description
TAPE, 16.46M X 50.8MM, GREY, PUR; Adhesive Type:Acrylic Adhesive; Tape Colour:Grey; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Type:Foam RoHS Compliant: NA
Datasheet
Description
TAPE, 16.46M X 50.8MM, GREY, PUR; Adhesive Type:Acrylic Adhesive; Tape Colour:Grey; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Type:Foam RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 50.8Mm, Grey, Pur; Adhesive Type 3M - 29K7396 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 50.8Mm, Grey, Pur; Adhesive Type 3M
29K7396
Tape, 16.46M X 50.8Mm, Grey, Pur; Adhesive Type 3M 29K7396
TAPE, 16.46M X 50.8MM, GREY, PUR; Adhesive Type:Acrylic Adhesive; Tape Colour:Grey; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Type:Foam RoHS Compliant: NA

TAPE, 16.46M X 50.8MM, GREY, PUR; Adhesive Type:Acrylic Adhesive; Tape Colour:Grey; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m; Tape Width - Imperial:2"; Tape Type:Foam RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7396
Product Name Tape, 16.46M X 50.8Mm, Grey, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Strip-N-Stick Silicone Sponge Tape - 100S.094 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details