Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BROOMS, MOPS, AND JANITORIAL BRUSHES
3M
4306-10 PF -- JANITORIAL AND MAINTENANCE PRODUCTS
3M
Janitorial and Maintenance Products
4306-10 PF
Description
SCOTCHGARDAUTO CARPET WATER SHIE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SCOTCHGARDAUTO CARPET WATER SHIE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Janitorial and Maintenance Products
19-4306-10PF-ND
Janitorial and Maintenance Products
19-4306-10PF-ND
SCOTCHGARDAUTO CARPET WATER SHIE
SCOTCHGARDAUTO CARPET WATER SHIE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Brooms, Mops, and Janitorial Brushes
Product Number
19-4306-10PF-ND
Product Name
Janitorial and Maintenance Products
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Mops, Mop Heads & Sweepers
1236016
Specs
Type / Shape
Mop
Length
10.5 inch (267 mm)
View Details
Image Supply, Inc.
Norton Red Buffer Pad - 13"
13RED
View Details
Seedburo Equipment Company
Seedburo Heavy-Duty Sweep Broom - HEAVY DUTY BROOM
335
View Details
Braun Brush Co.
Quart Bottle Brush
9075P
Specs
Type / Shape
Disc Brush; Strip Brush; Handheld Brush; Vacuum
Brush Filament / Fill Material
Synthetic Filament; Nylon
Applications
Internal; Cleaning and Surface Conditioning
View Details