3M Tape, Foil Shield, Alum, Silver 3Inx60Yd; Adhesive Type 3M 425 (3"X60YDS)

Description
TAPE, FOIL SHIELD, ALUM, SILVER 3INX60YD; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, FOIL SHIELD, ALUM, SILVER 3INX60YD; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Foil Shield, Alum, Silver 3Inx60Yd; Adhesive Type 3M - 95C2762 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Foil Shield, Alum, Silver 3Inx60Yd; Adhesive Type 3M
95C2762
Tape, Foil Shield, Alum, Silver 3Inx60Yd; Adhesive Type 3M 95C2762
TAPE, FOIL SHIELD, ALUM, SILVER 3INX60YD; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Width:3" RoHS Compliant: Yes

TAPE, FOIL SHIELD, ALUM, SILVER 3INX60YD; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95C2762
Product Name Tape, Foil Shield, Alum, Silver 3Inx60Yd; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Lead Foil Discs - LF00562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details