3M Tape, Aluminium Foil, 55M X 25Mm; Tape Type 3M 425 25MM

Description
TAPE, ALUMINIUM FOIL, 55M X 25MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Silver; RoHS Compliant: NA
Datasheet
Description
TAPE, ALUMINIUM FOIL, 55M X 25MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Silver; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Aluminium Foil, 55M X 25Mm; Tape Type 3M - 52R8748 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Aluminium Foil, 55M X 25Mm; Tape Type 3M
52R8748
Tape, Aluminium Foil, 55M X 25Mm; Tape Type 3M 52R8748
TAPE, ALUMINIUM FOIL, 55M X 25MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Silver; RoHS Compliant: NA

TAPE, ALUMINIUM FOIL, 55M X 25MM; Tape Type:Aluminium Foil; Tape Backing Material:Aluminium Foil; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:55m; Tape Length - Imperial:180.45ft; Tape Colour:Silver; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R8748
Product Name Tape, Aluminium Foil, 55M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details