3M Electronics and Energy Business Tape, Foil; 60; -54 to 149 degC; 4.6 mils; 8%; 47; Aluminum Foil; Shiny Silver 425 2"

Description
3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. 3M aluminum foil tape 427 offers an easy-release liner.
Description
3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. 3M aluminum foil tape 427 offers an easy-release liner.

Suppliers

Company
Product
Description
Supplier Links
Tape, Foil; 60; -54 to 149 degC; 4.6 mils; 8%; 47; Aluminum Foil; Shiny Silver - 70113904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Foil; 60; -54 to 149 degC; 4.6 mils; 8%; 47; Aluminum Foil; Shiny Silver
70113904
Tape, Foil; 60; -54 to 149 degC; 4.6 mils; 8%; 47; Aluminum Foil; Shiny Silver 70113904
3M Aluminum Foil Tape Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311) Can be certified to meet SAE-AMS-T-23397 and L-T-80B Meets requirements of FAR 3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. 3M aluminum foil tape 427 offers an easy-release liner.

3M Aluminum Foil Tape

  • Flame resistant. Meets U.L. 746C (File E 122798) and 723, Class “L” low flammability rating (File R 7311)
  • Can be certified to meet SAE-AMS-T-23397 and L-T-80B
  • Meets requirements of FAR
    3M™ Aluminum foil tapes 425 and 427 are 5 mil nominal dead soft aluminum foil backing combined with a transparent acrylic adhesive. 3M aluminum foil tape 427 offers an easy-release liner.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70113904
Product Name Tape, Foil; 60; -54 to 149 degC; 4.6 mils; 8%; 47; Aluminum Foil; Shiny Silver
Type Electrical
Color Shiny Silver
Backing Material Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 0.9449 inches (24 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details