3M Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type 3M 423-5

Description
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type 3M - 12AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type 3M
12AC7002
Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type 3M 12AC7002
TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

TAPE, 4.6M X 304.8MM, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:12"; Tape Width - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC7002
Product Name Tape, 4.6M X 304.8Mm, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Fasson 0828 Acrylic FSK - 0828 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0133 inches (0.3378 mm)
View Details
Anodizing Discs - AD01937 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details