3M Lead Foil Tape, 1 In X 36 Yd 3M 421 1 X 36

Description
LEAD FOIL TAPE, 1 IN X 36 YD
Description
LEAD FOIL TAPE, 1 IN X 36 YD

Suppliers

Company
Product
Description
Supplier Links
Lead Foil Tape, 1 In X 36 Yd 3M - 99Y7515 - Newark, An Avnet Company
Chicago, IL, United States
Lead Foil Tape, 1 In X 36 Yd 3M
99Y7515
Lead Foil Tape, 1 In X 36 Yd 3M 99Y7515
LEAD FOIL TAPE, 1 IN X 36 YD

LEAD FOIL TAPE, 1 IN X 36 YD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y7515
Product Name Lead Foil Tape, 1 In X 36 Yd 3M
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details