3M Tape, 32.92M X 25.4Mm, Natural, Paper; Adhesive Type 3M 410M

Description
TAPE, 32.92M X 25.4MM, NATURAL, PAPER; Adhesive Type:Natural Rubber Adhesive; Tape Backing Material:Paper; Tape Colour:Natural; Total Tape Thickness:9.05 mil (0.23 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Description
TAPE, 32.92M X 25.4MM, NATURAL, PAPER; Adhesive Type:Natural Rubber Adhesive; Tape Backing Material:Paper; Tape Colour:Natural; Total Tape Thickness:9.05 mil (0.23 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Paper Tape, part number 15R0214, features a natural rubber adhesive system that provides good to excellent adhesion to various surfaces. The tape has a total thickness of 9.05 mil (0.23 mm) and is constructed from treated paper, with an off-white color. It is designed for applications requiring strong initial adhesion and holding power, making it suitable for tasks such as splicing, mounting printing plates, and temporary holding during manufacturing processes. The tape operates effectively in a temperature range of 70°F to 100°F (21°C to 38°C) for application, with a long-term temperature resistance of up to 150°F (65°C) and short-term resistance of 180°F (82°C). It also exhibits medium solvent resistance and good UV resistance. Proper surface preparation is essential for optimal adhesion, and the product should be stored in original cartons at 70°F (21°C) and 50% relative humidity to maintain its performance over a shelf life of one year.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Paper Tape, part number 15R0214, features a natural rubber adhesive system that provides good to excellent adhesion to various surfaces. The tape has a total thickness of 9.05 mil (0.23 mm) and is constructed from treated paper, with an off-white color. It is designed for applications requiring strong initial adhesion and holding power, making it suitable for tasks such as splicing, mounting printing plates, and temporary holding during manufacturing processes. The tape operates effectively in a temperature range of 70°F to 100°F (21°C to 38°C) for application, with a long-term temperature resistance of up to 150°F (65°C) and short-term resistance of 180°F (82°C). It also exhibits medium solvent resistance and good UV resistance. Proper surface preparation is essential for optimal adhesion, and the product should be stored in original cartons at 70°F (21°C) and 50% relative humidity to maintain its performance over a shelf life of one year.

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Natural, Paper; Adhesive Type 3M - 15R0214 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Natural, Paper; Adhesive Type 3M
15R0214
Tape, 32.92M X 25.4Mm, Natural, Paper; Adhesive Type 3M 15R0214
TAPE, 32.92M X 25.4MM, NATURAL, PAPER; Adhesive Type:Natural Rubber Adhesive; Tape Backing Material:Paper; Tape Colour:Natural; Total Tape Thickness:9.05 mil (0.23 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, NATURAL, PAPER; Adhesive Type:Natural Rubber Adhesive; Tape Backing Material:Paper; Tape Colour:Natural; Total Tape Thickness:9.05 mil (0.23 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 15R0214
Product Name Tape, 32.92M X 25.4Mm, Natural, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated Foam Tape - 4317 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Kwiky Dot™ Discs - KD00125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details