3M Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M 4108 1 X 36YD

Description
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M - 16M4832 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M
16M4832
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M 16M4832
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: NA

FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 16M4832
Product Name Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Polyethylene Foam
View Details
Textile Flatback Tape - 2526 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Flatback Paper
View Details
Aluminum Foil Discs - AF00250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details