3M Detectable Buried Barricade, 1000Ft X 3; Tape Type 3M 410 (3"X1000FT)

Description
DETECTABLE BURIED BARRICADE, 1000FT X 3"; Tape Type:Detectable Buried Barricade; Tape Colour:Orange; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
DETECTABLE BURIED BARRICADE, 1000FT X 3"; Tape Type:Detectable Buried Barricade; Tape Colour:Orange; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detectable Buried Barricade, 1000Ft X 3; Tape Type 3M - 77R1308 - Newark, An Avnet Company
Chicago, IL, United States
Detectable Buried Barricade, 1000Ft X 3; Tape Type 3M
77R1308
Detectable Buried Barricade, 1000Ft X 3; Tape Type 3M 77R1308
DETECTABLE BURIED BARRICADE, 1000FT X 3"; Tape Type:Detectable Buried Barricade; Tape Colour:Orange; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3" RoHS Compliant: NA

DETECTABLE BURIED BARRICADE, 1000FT X 3"; Tape Type:Detectable Buried Barricade; Tape Colour:Orange; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 77R1308
Product Name Detectable Buried Barricade, 1000Ft X 3; Tape Type 3M
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details