3M Tape, Anti Static, Pe Black/clear 0.75Inx72Yd; Tape Backing Material 3M 40PR (3/4"X72YDS)

Description
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.75INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:3/4"RoHS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.75INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:3/4"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Pe Black/clear 0.75Inx72Yd; Tape Backing Material 3M - 88F6266 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Pe Black/clear 0.75Inx72Yd; Tape Backing Material 3M
88F6266
Tape, Anti Static, Pe Black/clear 0.75Inx72Yd; Tape Backing Material 3M 88F6266
TAPE, ANTI STATIC, PE BLACK/CLEAR 0.75INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:3/4"RoHS Compliant: Yes

TAPE, ANTI STATIC, PE BLACK/CLEAR 0.75INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:3/4"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88F6266
Product Name Tape, Anti Static, Pe Black/clear 0.75Inx72Yd; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FlexomountT Solid Printing Tapes - 412DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tapes
Thickness 0.0020 inches (0.0508 mm)
Adhesive PVC - Polyvinylchloride
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details