TAPE, ANTI STATIC, PE, BLACK/CLEAR 0.5INX72YD; Tape Backing Material:Polyester Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:65.837m; Tape Length - Imperial:72yard; Tape Colour:Black; Width:1/2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 05C0024 |
| Product Name | Tape, Anti Static, Pe, Black/clear 0.5Inx72Yd; Tape Backing Material 3M |
| Width | 0.5000 inches (12.7 mm) |