ANTISTATIC TAPE, PET FILM, 108FT X 0.5"; Tape Backing Material:PET (Polyester) Film; Tape Width - Metric:12.7mm; Tape Width - Imperial:0.5"; Tape Length - Metric:32.9m; Tape Length - Imperial:108ft; Tape Colour:-; Roll Length:36yard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 71H6428 |
| Product Name | Antistatic Tape, Pet Film, 108Ft X 0.5; Tape Backing Material 3M |
| Width | 0.5000 inches (12.7 mm) |