3M Antistatic Utility Tape (1/2 in x 36 yds) 40PR 1/2 X 36

Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags
Description
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

Suppliers

Company
Product
Description
Supplier Links
Antistatic Utility Tape (1/2 in x 36 yds) - 70112756 - Allied Electronics, Inc.
Fort Worth, TX, USA
Antistatic Utility Tape (1/2 in x 36 yds)
70112756
Antistatic Utility Tape (1/2 in x 36 yds) 70112756
3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces. This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas. Features: Generates Less than 50 Volts on Unwind and Removal from Stainless Steel Helps Prevent ESD Damage to Sensitive Electronic Components Can Be Used as Sealing Tape to Secure Static Shielding Bags

3M™ anti-static utility tape is a transparent polyester film tape with acrylic adhesive. Made with a proprietary technology, the tape generates extremely low levels of electric charge when it is unwound or removed from most surfaces.
This tape is an excellent choice for use near electronic components and assemblies. 3M™ anti-static utility tape can be used at static-safeguard workstations as part of the total static control program. An optional special pattern of ESD symbols alerts users that this is the only tape that should be used in static-safe areas.
Features:

  • Generates Less than 50 Volts on Unwind and Removal from Stainless Steel
  • Helps Prevent ESD Damage to Sensitive Electronic Components
  • Can Be Used as Sealing Tape to Secure Static Shielding Bags
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable and Electrical Tapes
Product Number 70112756
Product Name Antistatic Utility Tape (1/2 in x 36 yds)
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
TemflexT Vinyl Plastic Electrical Tape - 1700 - Budnick Converting, Inc.
Specs
Type Electrical
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details
Electrical Tapes - 603175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber, Black, Blue, Green, Grey, Red, White, Yellow
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details