3M Tape, Barricade, Alum Black/ora 6Inx1000Ft; Tape Type 3M 409 (3"X1000FT)

Description
TAPE, BARRICADE, ALUM BLACK/ORA 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, ALUM BLACK/ORA 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Alum Black/ora 6Inx1000Ft; Tape Type 3M - 33R2507 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Alum Black/ora 6Inx1000Ft; Tape Type 3M
33R2507
Tape, Barricade, Alum Black/ora 6Inx1000Ft; Tape Type 3M 33R2507
TAPE, BARRICADE, ALUM BLACK/ORA 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes

TAPE, BARRICADE, ALUM BLACK/ORA 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 33R2507
Product Name Tape, Barricade, Alum Black/ora 6Inx1000Ft; Tape Type 3M
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Abatement Duct Tape - 244 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details