3M Tape, Barricade, Alum Black/red 6Inx1000Ft; Tape Type 3M 408 (3"X1000FT)

Description
TAPE, BARRICADE, ALUM BLACK/RED 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, ALUM BLACK/RED 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Alum Black/red 6Inx1000Ft; Tape Type 3M - 33R2506 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Alum Black/red 6Inx1000Ft; Tape Type 3M
33R2506
Tape, Barricade, Alum Black/red 6Inx1000Ft; Tape Type 3M 33R2506
TAPE, BARRICADE, ALUM BLACK/RED 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes

TAPE, BARRICADE, ALUM BLACK/RED 6INX1000FT; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:6"; Tape Width:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 33R2506
Product Name Tape, Barricade, Alum Black/red 6Inx1000Ft; Tape Type 3M
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
All Service Jacket Sealing Tape - 348 - Budnick Converting, Inc.
Specs
Type Adhesive; All Service Jacket Sealing Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Fiberglass
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details