3M Tape, Barricade, Alum Black/red 3Inx1000Ft; Tape Type 3M 406 (3"X1000FT)

Description
TAPE, BARRICADE, ALUM BLACK/RED 3INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3"; Tape Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, ALUM BLACK/RED 3INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3"; Tape Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Alum Black/red 3Inx1000Ft; Tape Type 3M - 33R2504 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Alum Black/red 3Inx1000Ft; Tape Type 3M
33R2504
Tape, Barricade, Alum Black/red 3Inx1000Ft; Tape Type 3M 33R2504
TAPE, BARRICADE, ALUM BLACK/RED 3INX1000FT; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3"; Tape Width:3" RoHS Compliant: Yes

TAPE, BARRICADE, ALUM BLACK/RED 3INX1000FT; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:1000ft; Roll Length - Metric:304.8m; Tape Width - Imperial:3"; Tape Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 33R2504
Product Name Tape, Barricade, Alum Black/red 3Inx1000Ft; Tape Type 3M
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double Coated Polyester Film - 1711M - Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0037 inches (0.0940 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details