3M Electronics and Energy Business Tape; 72; 0.031 in.; Natural 4032 1"

Description
Double Coated Urethane Foam Tape, Natural Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double Coated Urethane Foam Tapes are conformable foams and high shear strength.
Description
Double Coated Urethane Foam Tape, Natural Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double Coated Urethane Foam Tapes are conformable foams and high shear strength.

Suppliers

Company
Product
Description
Supplier Links
Tape; 72; 0.031 in.; Natural - 70113968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 72; 0.031 in.; Natural
70113968
Tape; 72; 0.031 in.; Natural 70113968
Double Coated Urethane Foam Tape, Natural Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double Coated Urethane Foam Tapes are conformable foams and high shear strength.

Double Coated Urethane Foam Tape, Natural Color
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.
Double Coated Urethane Foam Tapes are conformable foams and high shear strength.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113968
Product Name Tape; 72; 0.031 in.; Natural
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details