3M Scotch Mounting Tape 3/4 X 5.46 Yards; Adhesive Type 3M 4026W

Description
Scotch Mounting Tape - 3/4" x 5.46 Yards; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5.46yard; Roll Length - Metric:4.99mRoHS Compliant: Yes
Datasheet
Description
Scotch Mounting Tape - 3/4" x 5.46 Yards; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5.46yard; Roll Length - Metric:4.99mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotch Mounting Tape 3/4 X 5.46 Yards; Adhesive Type 3M - 31AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Mounting Tape 3/4 X 5.46 Yards; Adhesive Type 3M
31AC4695
Scotch Mounting Tape 3/4 X 5.46 Yards; Adhesive Type 3M 31AC4695
Scotch Mounting Tape - 3/4" x 5.46 Yards; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5.46yard; Roll Length - Metric:4.99mRoHS Compliant: Yes

Scotch Mounting Tape - 3/4" x 5.46 Yards; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5.46yard; Roll Length - Metric:4.99mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 31AC4695
Product Name Scotch Mounting Tape 3/4 X 5.46 Yards; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ01000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details