3M Electronics and Energy Business Tape; 36; 1 in.; 1/16 in.; Off-White 4026 1"

Description
Double Coated Urethane Foam Tape These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. 1⁄16 in. thick off-white, open-cell urethane foam carrier.
Description
Double Coated Urethane Foam Tape These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. 1⁄16 in. thick off-white, open-cell urethane foam carrier.

Suppliers

Company
Product
Description
Supplier Links
Tape; 36; 1 in.; 1/16 in.; Off-White - 70113966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 36; 1 in.; 1/16 in.; Off-White
70113966
Tape; 36; 1 in.; 1/16 in.; Off-White 70113966
Double Coated Urethane Foam Tape These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. 1⁄16 in. thick off-white, open-cell urethane foam carrier.

Double Coated Urethane Foam Tape
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.
1⁄16 in. thick off-white, open-cell urethane foam carrier.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113966
Product Name Tape; 36; 1 in.; 1/16 in.; Off-White
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details