3M Electronics and Energy Business FOAM TAPE;DBL COAT;URETHANE;1/16" THICK;1' X 6 YDS 4026 1" (6YDS)

Description
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.
Description
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

Suppliers

Company
Product
Description
Supplier Links
FOAM TAPE;DBL COAT;URETHANE;1/16
Fort Worth, TX, USA
FOAM TAPE;DBL COAT;URETHANE;1/16" THICK;1' X 6 YDS
70113967
FOAM TAPE;DBL COAT;URETHANE;1/16" THICK;1' X 6 YDS 70113967
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113967
Product Name FOAM TAPE;DBL COAT;URETHANE;1/16" THICK;1' X 6 YDS
Carrier / Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Foam Tapes - 289043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 0.4724 inches (12 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details