3M Masking Tape, 48Mm X 50M, Brown; Tape Type 3M 401E 48MM

Description
MASKING TAPE, 48MM X 50M, BROWN; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Brown; Product Range:-;RoHS Compliant: NA
Description
MASKING TAPE, 48MM X 50M, BROWN; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Brown; Product Range:-;RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 48Mm X 50M, Brown; Tape Type 3M - 75Y5374 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 48Mm X 50M, Brown; Tape Type 3M
75Y5374
Masking Tape, 48Mm X 50M, Brown; Tape Type 3M 75Y5374
MASKING TAPE, 48MM X 50M, BROWN; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Brown; Product Range:-;RoHS Compliant: NA

MASKING TAPE, 48MM X 50M, BROWN; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:18mm; Tape Width - Imperial:0.71"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Brown; Product Range:-;RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y5374
Product Name Masking Tape, 48Mm X 50M, Brown; Tape Type 3M
Width 0.7100 inches (18.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.2362 inches (6 mm)
View Details
Polyimide Printed Circuit Board Mask - 304-5 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyimide
View Details