3M Terminals - Rectangular Connectors 40178

Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet
Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 3M159145-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
3M159145-ND
Terminals - Rectangular Connectors 3M159145-ND
SCOTCHLOK ALUMINUM TWO HOLE LUG

SCOTCHLOK ALUMINUM TWO HOLE LUG

Buy Now Datasheet
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40178 - 9.62 in Length - 1.193 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40178 - 9.62 in Length - 1.193 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13715
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40178 - 9.62 in Length - 1.193 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13715
The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil. The overall length measures 9.62 in.

The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1000 kcmil. The overall length measures 9.62 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40178
Terminals 40178
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M159145-ND 054007-13715 40178
Product Name Terminals - Rectangular Connectors 3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40178 - 9.62 in Length - 1.193 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data