3M Terminals - Rectangular Connectors 40172

Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet
Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 3M159144-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
3M159144-ND
Terminals - Rectangular Connectors 3M159144-ND
SCOTCHLOK ALUMINUM TWO HOLE LUG

SCOTCHLOK ALUMINUM TWO HOLE LUG

Buy Now Datasheet
3M Scotchlok 40000 Yellow Aluminum, Copper Terminal Lug 40172 - 8.25 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13707 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Yellow Aluminum, Copper Terminal Lug 40172 - 8.25 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13707
3M Scotchlok 40000 Yellow Aluminum, Copper Terminal Lug 40172 - 8.25 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13707
The 3M Scotchlok 40000 yellow aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 8.25 in.

The 3M Scotchlok 40000 yellow aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 750 kcmil. The overall length measures 8.25 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
40172
Terminals 40172
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M159144-ND 054007-13707 40172
Product Name Terminals - Rectangular Connectors 3M Scotchlok 40000 Yellow Aluminum, Copper Terminal Lug 40172 - 8.25 in Length - 1.031 in Inside Diameter - Two Hole - 1/2 in Stud Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details