3M Terminals 40170

Description
Terminals Aluminum One-Hole Lug
Description
Terminals Aluminum One-Hole Lug

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
40170
Terminals 40170
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now
3M Scotchlok 40000 Black Aluminum, Copper Terminal Lug 40170 - 7.5 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13699 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Black Aluminum, Copper Terminal Lug 40170 - 7.5 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13699
3M Scotchlok 40000 Black Aluminum, Copper Terminal Lug 40170 - 7.5 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13699
The 3M Scotchlok 40000 black aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 7.5 in.

The 3M Scotchlok 40000 black aluminum, copper terminal lug is sold 6 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 600 kcmil. The overall length measures 7.5 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 40170 054007-13699
Product Name Terminals 3M Scotchlok 40000 Black Aluminum, Copper Terminal Lug 40170 - 7.5 in Length - 0.923 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details