3M Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4016W-1X3-108

Description
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4472 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4472
Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4472
TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4472
Product Name Tape, 76.2Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data