3M Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4016W-1X1-162

Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4470 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4470
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4470
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam; Tape Type:FoamRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4470
Product Name Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Paper Tape - 410B - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Paper Tape
Backing Paper
Adhesive Crepe Paper
View Details
Foam Tapes - 2243438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Paper; Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details