3M Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 4016W-1S-256

Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4469 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4469
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4469
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam; Tape Type:FoamRoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam; Tape Type:FoamRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4469
Product Name Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cohesive Friction Tape - 167 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cohesive Friction Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details