3M Terminals - Rectangular Connectors 40166

Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet
Description
SCOTCHLOK ALUMINUM TWO HOLE LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 3M159142-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
3M159142-ND
Terminals - Rectangular Connectors 3M159142-ND
SCOTCHLOK ALUMINUM TWO HOLE LUG

SCOTCHLOK ALUMINUM TWO HOLE LUG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
40166
Terminals 40166
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40166 - 7.31 in Length - 0.843 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40166 - 7.31 in Length - 0.843 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13681
3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40166 - 7.31 in Length - 0.843 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13681
The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 7.31 in.

The 3M Scotchlok 40000 pink aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil. The overall length measures 7.31 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M159142-ND 40166 054007-13681
Product Name Terminals - Rectangular Connectors Terminals 3M Scotchlok 40000 Pink Aluminum, Copper Terminal Lug 40166 - 7.31 in Length - 0.843 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data