3M Terminals 40160

Description
Terminals Aluminum One-Hole Lug
Description
Terminals Aluminum One-Hole Lug

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
40160
Terminals 40160
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40160 - 6.88 in Length - 0.76 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13673 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40160 - 6.88 in Length - 0.76 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13673
3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40160 - 6.88 in Length - 0.76 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13673
The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6.88 in.

The 3M Scotchlok 40000 green aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 400 kcmil. The overall length measures 6.88 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 40160 054007-13673
Product Name Terminals 3M Scotchlok 40000 Green Aluminum, Copper Terminal Lug 40160 - 6.88 in Length - 0.76 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data