3M Electronics and Energy Business Tape; 36; 1/16 in.; Off-White 4016 1"

Description
Double Coated Urethane Foam Tape, Off-White Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double coated white color urethane foam tape.
Description
Double Coated Urethane Foam Tape, Off-White Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double coated white color urethane foam tape.

Suppliers

Company
Product
Description
Supplier Links
Tape; 36; 1/16 in.; Off-White - 70113965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 36; 1/16 in.; Off-White
70113965
Tape; 36; 1/16 in.; Off-White 70113965
Double Coated Urethane Foam Tape, Off-White Color These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F. Double coated white color urethane foam tape.

Double Coated Urethane Foam Tape, Off-White Color
These urethane foams are soft, conformable and have high shear strength which makes them ideal for general purpose lightweight mounting and joining. Application Ideas. 4008: Bond acoustic panels to walls. 4016: Mount interior signs and nameplates. 4026: Mount air fresheners and soap dispensers. 4032: Attach wire clips to various surfaces. Ideal Tape Temperature Range: 70°F to 100°F.
Double coated white color urethane foam tape.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113965
Product Name Tape; 36; 1/16 in.; Off-White
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details