3M Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M 4016 1 X 36 YD

Description
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Off White RoHS Compliant: Yes
Datasheet
Description
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Off White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M - 98F1819 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M
98F1819
Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M 98F1819
FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Off White RoHS Compliant: Yes

FOAM TAPE, URETHANE, 108FT X 1"; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 98F1819
Product Name Foam Tape, Urethane, 108Ft X 1; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Closed Cell Polyvinyl Chloride Foam Sealant - V762 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Anodizing Discs - AD01875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details