3M Terminals 40156

Description
Terminals Aluminum One-Hole Lug
Description
Terminals Aluminum One-Hole Lug

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
40156
Terminals 40156
Terminals Aluminum One-Hole Lug

Terminals Aluminum One-Hole Lug

Buy Now
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40156 - 6.56 in Length - 0.72 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-13665 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40156 - 6.56 in Length - 0.72 in Inside Diameter - Two Hole - 1/2 in Stud
054007-13665
3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40156 - 6.56 in Length - 0.72 in Inside Diameter - Two Hole - 1/2 in Stud 054007-13665
The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 6.56 in.

The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length measures 6.56 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 40156 054007-13665
Product Name Terminals 3M Scotchlok 40000 Brown Aluminum, Copper Terminal Lug 40156 - 6.56 in Length - 0.72 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details